Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-VQ80C A1020B-VQ80C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076659-A1020B-VQ80C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-VQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076659-A1020B-VQ80C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-VQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-VQ80C - 076659-A1020B-VQ80C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-VQ80C
076659-A1020B-VQ80C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-VQ80C 076659-A1020B-VQ80C
Manufacturer: Microsemi Corporation Win Source Part Number: 076659-A1020B-VQ80C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-VQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 076659-A1020B-VQ80C
Mounting: SMD (SMT)
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-VQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
45MHz FPGA Programmable Logic Device - 696-A1020B-VQ80C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45MHz FPGA Programmable Logic Device
696-A1020B-VQ80C
45MHz FPGA Programmable Logic Device 696-A1020B-VQ80C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQFP80, 1 MM, VQFP-80 Product overview: A1020B-VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-VQ80C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQFP80, 1 MM, VQFP-80 Product overview: A1020B-VQ80C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-VQ80C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-VQ80C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-VQ80C
FPGAs (Field Programmable Gate Array) A1020B-VQ80C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 80-TQFP

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 80-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 076659-A1020B-VQ80C 696-A1020B-VQ80C A1020B-VQ80C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-VQ80C 45MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Package Type QFP; Other; 80-VQFP (14x14) Other; TQFP QFP; TQFP; Other; 80-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details