Manufacturer: Microsemi Corporation
Win Source Part Number: 908823-A1020B-PQ100I
Series: ACT™ 1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 100-BQFP
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A1020
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-PQ100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PQ100I can be used for catalog matching and distributor lookup.
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 100-BQFP
IC FPGA 69 I/O 100QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 908823-A1020B-PQ100I | 696-A1020B-PQ100I | A1020B-PQ100I | A1020B-PQ100I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100I | 40.5MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 100-PQFP (20x14) | Other; PQFP | QFP; Other; 100-BQFP | QFP; PQFP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| System Gates | 2000 | 2000 | ||
| Logic Cells / Logic Blocks | 547 | |||
| Registers | 273 |