Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100C A1020B-PQ100C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198393-A1020B-PQ100C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198393-A1020B-PQ100C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100C - 198393-A1020B-PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100C
198393-A1020B-PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100C 198393-A1020B-PQ100C
Manufacturer: Microsemi Corporation Win Source Part Number: 198393-A1020B-PQ100C Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198393-A1020B-PQ100C
Mounting: SMD (SMT)
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
45MHz FPGA Programmable Logic Device
696-A1020B-PQ100C
45MHz FPGA Programmable Logic Device 696-A1020B-PQ100C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PQ100C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: A1020B-PQ100C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PQ100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PQ100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-PQ100C
FPGAs (Field Programmable Gate Array) A1020B-PQ100C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 100-BQFP

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 100-BQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-PQ100C
IC FPGA 69 I/O 100QFP

IC FPGA 69 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 198393-A1020B-PQ100C 696-A1020B-PQ100C A1020B-PQ100C A1020B-PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PQ100C 45MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details