Manufacturer: Microsemi Corporation
Win Source Part Number: 1134378-A1020B-PLG84
Mounting Style: SMD
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC (29.31x29.31)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: A1020
Manufacturer Pack Quantity: 16
MSL Level: 3 (168 Hours)
The number of I/O: 69
Supply Voltage (V): 4.5V ~ 5.5V
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, CMOS, PQCC84, PLASTIC, MS-007-AE, LCC-84 Product overview: A1020B-PLG84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG84C can be used for catalog matching and distributor lookup.
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
IC FPGA 69 I/O 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1134378-A1020B-PLG84C | 696-A1020B-PLG84C | A1020B-PLG84C | A1020B-PLG84C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG84C | 45MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | 2000 |