Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1-PL68C A1020B-1-PL68C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198390-A1020B-1-PL68 C Mounting: SMD (SMT) Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198390-A1020B-1-PL68 C Mounting: SMD (SMT) Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1-PL68C - 198390-A1020B-1-PL68C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1-PL68C
198390-A1020B-1-PL68C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1-PL68C 198390-A1020B-1-PL68C
Manufacturer: Microsemi Corporation Win Source Part Number: 198390-A1020B-1-PL68 C Mounting: SMD (SMT) Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198390-A1020B-1-PL68C
Mounting: SMD (SMT)
Number of I/O: 57
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1020B-1-PL68C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1020B-1-PL68C
FPGA Programmable Logic Device 696-A1020B-1-PL68C
IC FPGA 57 I/O 68PLCC Product overview: A1020B-1-PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1-PL68C can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 68PLCC Product overview: A1020B-1-PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1-PL68C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 198390-A1020B-1-PL68C 696-A1020B-1-PL68C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1-PL68C FPGA Programmable Logic Device
System Gates 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 - 870619-EPF8636ARC208-4 - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details