IC PWR DRIVER P-CHAN 1:1 20CSOIC
Power Switch/Driver 1:1 P-Channel 2.8A 20-CSOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 5962-1523101VXC | 5962-1523101VXC |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC | SOIC; 20-CSOIC (0.295\", 7.50mm Width) |
| Packing Method | Box; Other | Box; Other |
| Driver Type | High-side |