Microsemi Corp. Diodes, Rectifiers - Single - 5821SMGE3/TR13 5821SMGE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1006182-5821SMGE3/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 480mV @ 3A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-215AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1006182-5821SMGE3/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 480mV @ 3A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-215AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 5821SMGE3/TR13 - 1006182-5821SMGE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 5821SMGE3/TR13
1006182-5821SMGE3/TR13
Diodes, Rectifiers - Single - 5821SMGE3/TR13 1006182-5821SMGE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1006182-5821SMGE3/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 480mV @ 3A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-215AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1006182-5821SMGE3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 3A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-215AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1006182-5821SMGE3/TR13
Product Name Diodes, Rectifiers - Single - 5821SMGE3/TR13
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8400 volts
View Details
Schottky Diodes & Rectifiers - 2222898P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
RF Diodes - SMS3923-005LF - 064998-SMS3923-005LF - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package SOT23; SOT-23
Tj 150 C (302 F)
View Details
4 suppliers