Microsemi Corp. Diodes, Rectifiers - Single - 5820SMJ/TR13 5820SMJ/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 764079-5820SMJ/TR13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 1.5mA @ 20V Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 764079-5820SMJ/TR13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 1.5mA @ 20V Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 5820SMJ/TR13 - 764079-5820SMJ/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 5820SMJ/TR13
764079-5820SMJ/TR13
Diodes, Rectifiers - Single - 5820SMJ/TR13 764079-5820SMJ/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 764079-5820SMJ/TR13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 1.5mA @ 20V Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 764079-5820SMJ/TR13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 1.5mA @ 20V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB
Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
5820SMJ/TR13
Schottky Diodes & Rectifiers 5820SMJ/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 764079-5820SMJ/TR13 5820SMJ/TR13
Product Name Diodes, Rectifiers - Single - 5820SMJ/TR13 Schottky Diodes & Rectifiers
VF 0.4600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details
Schottky Diodes & Rectifiers - 2548792P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details