Microsemi Corp. Diodes - Zener - Single - 3EZ62D5E3/TR12 3EZ62D5E3/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005323-3EZ62D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005323-3EZ62D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ62D5E3/TR12 - 1005323-3EZ62D5E3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ62D5E3/TR12
1005323-3EZ62D5E3/TR12
Diodes - Zener - Single - 3EZ62D5E3/TR12 1005323-3EZ62D5E3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1005323-3EZ62D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1005323-3EZ62D5E3/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ62D5E3/TR12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3EZ62D5E3/TR12
Discrete Semiconductor Products - Diodes - Zener 3EZ62D5E3/TR12
DIODE ZENER 62V 3W DO204AL

DIODE ZENER 62V 3W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1005323-3EZ62D5E3/TR12 3EZ62D5E3/TR12
Product Name Diodes - Zener - Single - 3EZ62D5E3/TR12 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 62 volts 62 volts
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details