Microsemi Corp. Diodes - Zener - Single - 3EZ5.6D5E3/TR12 3EZ5.6D5E3/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005319-3EZ5.6D5E3/T R12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005319-3EZ5.6D5E3/T R12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ5.6D5E3/TR12 - 1005319-3EZ5.6D5E3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ5.6D5E3/TR12
1005319-3EZ5.6D5E3/TR12
Diodes - Zener - Single - 3EZ5.6D5E3/TR12 1005319-3EZ5.6D5E3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1005319-3EZ5.6D5E3/T R12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1005319-3EZ5.6D5E3/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ5.6D5E3/TR12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3EZ5.6D5E3/TR12
Discrete Semiconductor Products - Diodes - Zener 3EZ5.6D5E3/TR12
DIODE ZENER 5.6V 3W DO204AL

DIODE ZENER 5.6V 3W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1005319-3EZ5.6D5E3/TR12 3EZ5.6D5E3/TR12
Product Name Diodes - Zener - Single - 3EZ5.6D5E3/TR12 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 5.6 volts 5.6 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV49-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details