Microsemi Corp. Diodes - Zener - Single - 3EZ43D5E3/TR12 3EZ43D5E3/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005317-3EZ43D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005317-3EZ43D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ43D5E3/TR12 - 1005317-3EZ43D5E3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ43D5E3/TR12
1005317-3EZ43D5E3/TR12
Diodes - Zener - Single - 3EZ43D5E3/TR12 1005317-3EZ43D5E3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1005317-3EZ43D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1005317-3EZ43D5E3/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ43D5E3/TR12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ43D5E3/TR12
Discrete Semiconductor Products - Diodes - Zener 3EZ43D5E3/TR12
DIODE ZENER 43V 3W DO204AL

DIODE ZENER 43V 3W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1005317-3EZ43D5E3/TR12 3EZ43D5E3/TR12
Product Name Diodes - Zener - Single - 3EZ43D5E3/TR12 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 43 volts 43 volts
ZZT 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers