Microsemi Corp. Diodes - Zener - Single - 3EZ140D5/TR12 3EZ140D5/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005298-3EZ140D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 106.4V Voltage - Zener (Nom) (Vz): 140V Impedance (Max) (Zzt): 475 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005298-3EZ140D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 106.4V Voltage - Zener (Nom) (Vz): 140V Impedance (Max) (Zzt): 475 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ140D5/TR12 - 1005298-3EZ140D5/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ140D5/TR12
1005298-3EZ140D5/TR12
Diodes - Zener - Single - 3EZ140D5/TR12 1005298-3EZ140D5/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1005298-3EZ140D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 106.4V Voltage - Zener (Nom) (Vz): 140V Impedance (Max) (Zzt): 475 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1005298-3EZ140D5/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 106.4V
Voltage - Zener (Nom) (Vz): 140V
Impedance (Max) (Zzt): 475 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1005298-3EZ140D5/TR12
Product Name Diodes - Zener - Single - 3EZ140D5/TR12
Life Cycle Stage Obsolete(EOL)
Package DO-204AL (DO-41); DO-41
VZ 140 volts
ZZT 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C3V9-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details