Manufacturer: Microsemi Corporation
Win Source Part Number: 1005296-3EZ130D5/TR1
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 98.8V
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 375 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1005296-3EZ130D5/TR12 |
| Product Name | Diodes - Zener - Single - 3EZ130D5/TR12 |
| Life Cycle Stage | Obsolete(EOL) |
| Package | DO-204AL (DO-41); DO-41 |
| VZ | 130 volts |
| ZZT | 375 ohms |