Microsemi Corp. 160V 1.5A Bipolar Transistor 2SD669AC

Description
Trans GP BJT NPN 160V 1.5A 3-Pin(3+Tab) TO-126 Product overview: 2SD669AC from PMC-Sierra is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD669AC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 160V 1.5A 3-Pin(3+Tab) TO-126 Product overview: 2SD669AC from PMC-Sierra is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD669AC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 1.5A Bipolar Transistor
276-2SD669AC
160V 1.5A Bipolar Transistor 276-2SD669AC
Trans GP BJT NPN 160V 1.5A 3-Pin(3+Tab) TO-126 Product overview: 2SD669AC from PMC-Sierra is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD669AC can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 160V 1.5A 3-Pin(3+Tab) TO-126 Product overview: 2SD669AC from PMC-Sierra is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD669AC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158293-2SD669AC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158293-2SD669AC
Discrete Semiconductor Products 158293-2SD669AC
Manufacturer: PMC-Sierra Win Source Part Number: 158293-2SD669AC Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD669A-C Alternative Parts (Cross-Reference): 2SD669A-C; 2SD669A-C-BP; 2SD669A-C-T6C-R; 2SD669A-C-T60-K; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: PMC-Sierra
Win Source Part Number: 158293-2SD669AC
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD669A-C
Alternative Parts (Cross-Reference): 2SD669A-C; 2SD669A-C-BP; 2SD669A-C-T6C-R; 2SD669A-C-T60-K;
Introduction Date: January 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD669AC 158293-2SD669AC
Product Name 160V 1.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data