Manufacturer: Microsemi Corporation
Win Source Part Number: 1124272-2N930
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18 (TO-206AA)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 2nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10μA, 5V
Maximum Power: 300mW
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1124272-2N930 | 2N930 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N930 | Bipolar Transistors - BJT |
| Polarity | NPN |