Microsemi Corp. 100V 34A MOSFET Transistor 2N7224U

Description
MOSFET N-CH 100V 34A TO267AB Product overview: 2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7224U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 34A TO267AB Product overview: 2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7224U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 34A MOSFET Transistor - 278-2N7224U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 34A MOSFET Transistor
278-2N7224U
100V 34A MOSFET Transistor 278-2N7224U
MOSFET N-CH 100V 34A TO267AB Product overview: 2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7224U can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 34A TO267AB Product overview: 2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7224U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7224U - 855006-2N7224U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7224U
855006-2N7224U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7224U 855006-2N7224U
Manufacturer: Microsemi Corporation Win Source Part Number: 855006-2N7224U Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 34A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB Package: Bulk Package: TO-267AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-267AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 855006-2N7224U
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 34A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB
Package: Bulk
Package: TO-267AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-267AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7224U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7224U
MOSFET N-CH 100V 34A TO267AB

MOSFET N-CH 100V 34A TO267AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2N7224U 855006-2N7224U 2N7224U
Product Name 100V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7224U Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 4000 milliwatts
Unlock Full Specs
to access all available technical data