Microsemi Corp. Bipolar Transistors - BJT 2N6989U

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6989U is a quad NPN silicon switching transistor in a 20-pin leadless package, rated for a collector-emitter voltage of 50 Vdc, collector-base voltage of 75 Vdc, and emitter-base voltage of 6.0 Vdc. Each transistor admits a collector current of up to 800 mAdc and dissipates 1.0 W at +25°C, derating linearly at 8.57 mW/°C above that temperature. The device operates over a junction temperature range of -65°C to +200°C. It meets MIL-PRF-19500/559 qualification standards with JANS and JANTXV levels. Forward current transfer ratio ranges from 30 to 300 depending on current, with collector-emitter saturation voltage up to 1.0 Vdc at 500 mA collector current and 50 mA base current. Input and output capacitances are 25 pF and 8.0 pF respectively.

Datasheet Summary
Powered by GS/AI

The 2N6989U is a quad NPN silicon switching transistor in a 20-pin leadless package, rated for a collector-emitter voltage of 50 Vdc, collector-base voltage of 75 Vdc, and emitter-base voltage of 6.0 Vdc. Each transistor admits a collector current of up to 800 mAdc and dissipates 1.0 W at +25°C, derating linearly at 8.57 mW/°C above that temperature. The device operates over a junction temperature range of -65°C to +200°C. It meets MIL-PRF-19500/559 qualification standards with JANS and JANTXV levels. Forward current transfer ratio ranges from 30 to 300 depending on current, with collector-emitter saturation voltage up to 1.0 Vdc at 500 mA collector current and 50 mA base current. Input and output capacitances are 25 pF and 8.0 pF respectively.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6989U
Bipolar Transistors - BJT 2N6989U
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6989U
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data