Microsemi Corp. Bipolar Transistors - BJT 2N6988/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

Quad PNP silicon switching transistor array in a 20-pin leadless package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.4 W at +25°C, derating linearly at 2.286 mW/°C above that temperature. Operating and storage junction temperature ranges from -65°C to +200°C. Meets MIL-PRF-19500/558 qualification standards. Forward current transfer ratio ranges from 50 to 300 at 150 mA collector current. Collector-emitter saturation voltage is 1.6 Vdc at 500 mA collector current and 50 mA base current. Base-emitter saturation voltage is 2.6 Vdc under the same conditions. Output capacitance is 8.0 pF and input capacitance is 30 pF.

Datasheet Summary
Powered by GS/AI

Quad PNP silicon switching transistor array in a 20-pin leadless package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.4 W at +25°C, derating linearly at 2.286 mW/°C above that temperature. Operating and storage junction temperature ranges from -65°C to +200°C. Meets MIL-PRF-19500/558 qualification standards. Forward current transfer ratio ranges from 50 to 300 at 150 mA collector current. Collector-emitter saturation voltage is 1.6 Vdc at 500 mA collector current and 50 mA base current. Base-emitter saturation voltage is 2.6 Vdc under the same conditions. Output capacitance is 8.0 pF and input capacitance is 30 pF.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6988/TR
Bipolar Transistors - BJT 2N6988/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6988/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data