Quad PNP silicon switching transistors in a 20-pin leadless package, rated for a collector-emitter voltage of 60 Vdc and a collector current of 600 mAdc, with a total power dissipation of 1.0 W at +25°C, derating linearly at 8.57 mW/°C above that temperature. Operates over a junction temperature range of -65°C to +200°C. Qualified per MIL-PRF-19500/558. The 2N6987U variant features a 20-pin leadless package and a lower power dissipation rating compared to the 2N6987 variant.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6987U/TR |
| Product Name | Bipolar Transistors - BJT |