Quad PNP silicon switching transistors in a 20-pin leadless package, rated for a collector-emitter voltage of 60 Vdc and a collector current of 600 mAdc, with a total power dissipation of 1.5 W at +25°C for the 2N6987 variant. Devices meet MIL-PRF-19500/558 qualification standards for JAN, JANTX, JANTXV, and JANS levels. Operating and storage junction temperature range is -65°C to +200°C.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6987/TR |
| Product Name | Bipolar Transistors - BJT |