Manufacturer: Microsemi Corporation
Win Source Part Number: 1124202-2N6796U
Packaging: Bulk
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 18-ULCC (9.14x7.49)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 18-CLCC
Power Dissipation (Maximum): 800mW, 25W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 180mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250mA
Gate Charge (Qg) (Maximum) at Vgs: 6.34nC at 10V
Gate Source Voltage (Maximum): ±20V
MOSFET N-CH 100V 8A 18ULCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1124202-2N6796U | 2N6796U |
| Product Name | FETs - Single - 2N6796U | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 100 volts | |
| PD | 800 to 25000 milliwatts |