Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6383 2N6383

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124121-2N6383 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124121-2N6383 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6383 - 1124121-2N6383 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6383
1124121-2N6383
TRANSISTORS - Transistors (BJT) - Single - 2N6383 1124121-2N6383
Manufacturer: Microsemi Corporation Win Source Part Number: 1124121-2N6383 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124121-2N6383
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124121-2N6383
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6383
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details