Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6351 2N6351

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124117-2N6351 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124117-2N6351 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6351 - 1124117-2N6351 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6351
1124117-2N6351
TRANSISTORS - Transistors (BJT) - Single - 2N6351 1124117-2N6351
Manufacturer: Microsemi Corporation Win Source Part Number: 1124117-2N6351 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124117-2N6351
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124117-2N6351
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6351
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215S - 1149800-AUIRF6215S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers