Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6298 2N6298

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124100-2N6298 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124100-2N6298 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6298 - 1124100-2N6298 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6298
1124100-2N6298
TRANSISTORS - Transistors (BJT) - Single - 2N6298 1124100-2N6298
Manufacturer: Microsemi Corporation Win Source Part Number: 1124100-2N6298 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124100-2N6298
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Sheung Wan, Hong Kong
Darlington Transistors
2N6298
Darlington Transistors 2N6298
Darlington Transistors Power BJT

Darlington Transistors Power BJT

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Darlington Transistors
Product Number 1124100-2N6298 2N6298
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6298 Darlington Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details