Microsemi Corp. Hard To Find - 2N6255 2N6255

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124086-2N6255 Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124086-2N6255 Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2N6255 - 1124086-2N6255 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2N6255
1124086-2N6255
Hard To Find - 2N6255 1124086-2N6255
Manufacturer: Microsemi Corporation Win Source Part Number: 1124086-2N6255 Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124086-2N6255
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124086-2N6255
Product Name Hard To Find - 2N6255
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details