Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6232 2N6232

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124080-2N6232 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124080-2N6232 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6232 - 1124080-2N6232 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6232
1124080-2N6232
TRANSISTORS - Transistors (BJT) - Single - 2N6232 1124080-2N6232
Manufacturer: Microsemi Corporation Win Source Part Number: 1124080-2N6232 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124080-2N6232
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124080-2N6232
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6232
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers