Manufacturer: Microsemi Corporation
Win Source Part Number: 197471-2N6213
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: TO-66 (TO-213AA)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 2V @ 125mA, 1A
Collector Cut-off Current(Max): 5mA
Typical Gain (hFE) (Min): 30 @ 1A, 5V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT Power BJT
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 197471-2N6213 | 2N6213 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6213 | Bipolar Transistors - BJT |
| Polarity | PNP; PNP |