Microsemi Corp. Bipolar Transistors - BJT 2N5684

Description
Bipolar Transistors - BJT Power BJT
Description
Bipolar Transistors - BJT Power BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5684 is an NPN power silicon transistor in a TO-3 package, designed for high-current switching and amplifier applications. It has a collector-emitter voltage rating of 80 Vdc and a collector current rating of 50 Adc. The total power dissipation is 300 W at 25°C, derating linearly to 171 W at 100°C. Thermal resistance from junction to case is 0.584 °C/W. The device meets MIL-PRF-19500/466 qualification standards. Forward current transfer ratio ranges from 15 to 60 at 25 Adc collector current. Collector-emitter saturation voltage is up to 5.0 Vdc at 50 Adc collector and 10 Adc base current. Operating and storage junction temperature ranges from -65°C to +200°C.

Datasheet Summary
Powered by GS/AI

The 2N5684 is an NPN power silicon transistor in a TO-3 package, designed for high-current switching and amplifier applications. It has a collector-emitter voltage rating of 80 Vdc and a collector current rating of 50 Adc. The total power dissipation is 300 W at 25°C, derating linearly to 171 W at 100°C. Thermal resistance from junction to case is 0.584 °C/W. The device meets MIL-PRF-19500/466 qualification standards. Forward current transfer ratio ranges from 15 to 60 at 25 Adc collector current. Collector-emitter saturation voltage is up to 5.0 Vdc at 50 Adc collector and 10 Adc base current. Operating and storage junction temperature ranges from -65°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5684
Bipolar Transistors - BJT 2N5684
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5684
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data