Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N5428 2N5428

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123965-2N5428 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123965-2N5428 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5428 - 1123965-2N5428 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5428
1123965-2N5428
TRANSISTORS - Transistors (BJT) - Single - 2N5428 1123965-2N5428
Manufacturer: Microsemi Corporation Win Source Part Number: 1123965-2N5428 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123965-2N5428
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5428
Bipolar Transistors - BJT 2N5428
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors
Product Number 1123965-2N5428 2N5428
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5428 Bipolar Transistors - BJT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

TJ 150 C (302 F)
View Details
7 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details