Microsemi Corp. Bipolar Transistors - BJT 2N4854U/TR

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4854U is a surface-mount, dual complementary NPN/PNP silicon transistor in a hermetically sealed ceramic 6-pin U package, designed for high-reliability military applications up to JANTXV level. The package measures 6.35 mm x 4.45 mm with a height of 2.54 mm and weighs 0.158 grams. It has a maximum collector current of 600 mA, collector-emitter voltage of 40 V, and collector-base voltage of 60 V. Power dissipation is 0.60 W total at +25°C ambient, with thermal resistance junction-to-ambient at 290 °C/W. The transistor features a forward current transfer ratio (hFE) ranging from 50 to 300, collector-emitter saturation voltage of 0.40 V, and base-emitter saturation voltage between 0.80 and 1.25 V. Switching times are 45 ns turn-on and 300 ns turn-off. It is qualified to MIL-PRF-19500/421 and RoHS compliant in commercial grade. The ordering suffix "/TR" indicates tape and reel packaging, consistent with the series.

Datasheet Summary
Powered by GS/AI

The 2N4854U is a surface-mount, dual complementary NPN/PNP silicon transistor in a hermetically sealed ceramic 6-pin U package, designed for high-reliability military applications up to JANTXV level. The package measures 6.35 mm x 4.45 mm with a height of 2.54 mm and weighs 0.158 grams. It has a maximum collector current of 600 mA, collector-emitter voltage of 40 V, and collector-base voltage of 60 V. Power dissipation is 0.60 W total at +25°C ambient, with thermal resistance junction-to-ambient at 290 °C/W. The transistor features a forward current transfer ratio (hFE) ranging from 50 to 300, collector-emitter saturation voltage of 0.40 V, and base-emitter saturation voltage between 0.80 and 1.25 V. Switching times are 45 ns turn-on and 300 ns turn-off. It is qualified to MIL-PRF-19500/421 and RoHS compliant in commercial grade. The ordering suffix "/TR" indicates tape and reel packaging, consistent with the series.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4854U/TR
Bipolar Transistors - BJT 2N4854U/TR
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N4854U/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
80V 1A Bipolar Transistor - 276-BCP53-16 H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details