Microsemi Corp. JFETs (Junction Field Effect) - 2N4093 2N4093

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123839-2N4093 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 80 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 8mA at 20V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123839-2N4093 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 80 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 8mA at 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4093 - 1123839-2N4093 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4093
1123839-2N4093
JFETs (Junction Field Effect) - 2N4093 1123839-2N4093
Manufacturer: Microsemi Corporation Win Source Part Number: 1123839-2N4093 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 80 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 8mA at 20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123839-2N4093
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Resistance - RDS(On): 80 Ohms
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 360mW
Vds - Drain-Source Breakdown Voltage: 40V
Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V
Current - Drain (Idss) at Vds (Vgs=0): 8mA at 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1123839-2N4093
Product Name JFETs (Junction Field Effect) - 2N4093
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers