Manufacturer: Microsemi Corporation
Win Source Part Number: 1123822-2N3960
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18 (TO-206AA)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Voltage - Collector Emitter Breakdown (Maximum): 12V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 3mA, 30mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 10mA, 1V
Maximum Power: 400mW
TRANS NPN 12V TO18
Bipolar Transistors - BJT NPN Transistor
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1123822-2N3960 | 2N3960 | 2N3960 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3960 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |