Microsemi Corp. JFETs (Junction Field Effect) - 2N3822 2N3822

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123794-2N3822 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 50V Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -55°C ~ 200°C Manufacturer Homepage: www.interfet.com Manufacturer Package: TO-206AF, TO-72-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 300mW Vds - Drain-Source Breakdown Voltage: 50V Input Capacitance (Ciss) (Maximum) at Vds: 6pF at 15V Current - Drain (Idss) at Vds (Vgs=0): 10mA at 15V Voltage - Cutoff (VGS off) at Id: 6V at 500pA
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123794-2N3822 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 50V Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -55°C ~ 200°C Manufacturer Homepage: www.interfet.com Manufacturer Package: TO-206AF, TO-72-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 300mW Vds - Drain-Source Breakdown Voltage: 50V Input Capacitance (Ciss) (Maximum) at Vds: 6pF at 15V Current - Drain (Idss) at Vds (Vgs=0): 10mA at 15V Voltage - Cutoff (VGS off) at Id: 6V at 500pA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N3822 - 1123794-2N3822 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N3822
1123794-2N3822
JFETs (Junction Field Effect) - 2N3822 1123794-2N3822
Manufacturer: Microsemi Corporation Win Source Part Number: 1123794-2N3822 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 50V Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -55°C ~ 200°C Manufacturer Homepage: www.interfet.com Manufacturer Package: TO-206AF, TO-72-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 300mW Vds - Drain-Source Breakdown Voltage: 50V Input Capacitance (Ciss) (Maximum) at Vds: 6pF at 15V Current - Drain (Idss) at Vds (Vgs=0): 10mA at 15V Voltage - Cutoff (VGS off) at Id: 6V at 500pA

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123794-2N3822
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 50V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-72
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.interfet.com
Manufacturer Package: TO-206AF, TO-72-4 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 300mW
Vds - Drain-Source Breakdown Voltage: 50V
Input Capacitance (Ciss) (Maximum) at Vds: 6pF at 15V
Current - Drain (Idss) at Vds (Vgs=0): 10mA at 15V
Voltage - Cutoff (VGS off) at Id: 6V at 500pA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123794-2N3822
Product Name JFETs (Junction Field Effect) - 2N3822
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details