The 2N3810L is a PNP silicon dual transistor in a TO-78 package, qualified per MIL-PRF-19500/336. It has a collector-emitter voltage rating of 60 Vdc, a collector current rating of 50 mAdc, and a total power dissipation of 200 mW for one section at +25℃. Its forward-current transfer ratio (hFE) ranges from 150 to 450 at collector currents of 100 μAdc to 1.0 mAdc and a collector-emitter voltage of 5.0 Vdc. The collector-emitter saturation voltage is 0.25 Vdc at 1.0 mA collector current and 100 μA base current. The base-emitter saturation voltage is 0.8 Vdc under the same conditions. The operating and storage junction temperature range is -65 °C to +200 °C.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3810L |
| Product Name | Bipolar Transistors - BJT |