Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3766 2N3766

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123780-2N3766 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123780-2N3766 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3766 - 1123780-2N3766 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3766
1123780-2N3766
TRANSISTORS - Transistors (BJT) - Single - 2N3766 1123780-2N3766
Manufacturer: Microsemi Corporation Win Source Part Number: 1123780-2N3766 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123780-2N3766
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123780-2N3766
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3766
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376620-AIGB30N65F5ATMA1 - Win Source Electronics
Specs
VCES 650 volts
Package Type SOT3
View Details
8 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details