Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3764 2N3764

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123779-2N3764 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.semicoa.com/ Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467; 2N3467 Lead Free; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123779-2N3764 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.semicoa.com/ Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467; 2N3467 Lead Free; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3764 - 1123779-2N3764 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3764
1123779-2N3764
TRANSISTORS - Transistors (BJT) - Single - 2N3764 1123779-2N3764
Manufacturer: Microsemi Corporation Win Source Part Number: 1123779-2N3764 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.semicoa.com/ Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467; 2N3467 Lead Free; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123779-2N3764
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.semicoa.com/
Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467; 2N3467 Lead Free;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3764
Bipolar Transistors - BJT 2N3764
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors
Product Number 1123779-2N3764 2N3764
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3764 Bipolar Transistors - BJT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 6697449P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details
Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers