Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3737 2N3737

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123770-2N3737 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-46-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-206AB, TO-46-3 Metal Can Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 900mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 1A, 1.5V Maximum Power: 500mW
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123770-2N3737 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-46-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-206AB, TO-46-3 Metal Can Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 900mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 1A, 1.5V Maximum Power: 500mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3737 - 1123770-2N3737 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3737
1123770-2N3737
TRANSISTORS - Transistors (BJT) - Single - 2N3737 1123770-2N3737
Manufacturer: Microsemi Corporation Win Source Part Number: 1123770-2N3737 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-46-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-206AB, TO-46-3 Metal Can Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 900mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 1A, 1.5V Maximum Power: 500mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123770-2N3737
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-46-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 900mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 1A, 1.5V
Maximum Power: 500mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1123770-2N3737
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3737
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
Specs
Transistor Type BJT
Package Type DFN1412-6
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers