Manufacturer: Microsemi Corporation
Win Source Part Number: 132146-2N3735L
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-5
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 900mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 20 @ 1A, 1.5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 132146-2N3735L | 2N3735L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3735L | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |