The 2N3735L is an NPN silicon switching transistor in a TO-5 package, rated for a collector-emitter voltage of 40 Vdc and a collector current of 1.0 Adc. It dissipates up to 2.9 W at +25°C case temperature, with linear derating of 16.6 mW/°C above that point. The device has a minimum current gain (hFE) of 40 at 500 mA collector current and a collector-emitter saturation voltage of 0.5 V at 500 mA collector and 50 mA base current. Operating and storage junction temperature ranges from -65°C to +200°C. The transistor is qualified per MIL-PRF-19500/395.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3735L/TR |
| Product Name | Bipolar Transistors - BJT |