Manufacturer: Microsemi Corporation
Win Source Part Number: 1123768-2N3735
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 900mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 1A, 1.5V
Maximum Power: 1W
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1123768-2N3735 | 2N3735 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3735 | Bipolar Transistors - BJT |
| Polarity | NPN |