Microsemi Corp. Bipolar Transistors - BJT 2N3637/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3637/TR is a PNP silicon switching transistor in a TO-39 package, rated for 175 Vdc collector-emitter and collector-base voltages, with a 1.0 Adc collector current and 1.0 W power dissipation at +25°C. It operates from -65°C to +200°C and meets MIL-PRF-19500/357 qualification. The forward current transfer ratio (hFE) ranges from 60 to 300 at Ic=150mA and Vce=10V. Collector-emitter saturation voltage is 0.6 Vdc at Ic=50mA and Ib=5mA. Base-emitter saturation voltage is 0.6 to 0.9 Vdc under specified conditions. Input impedance is 200 to 1200 Ω, input capacitance is 75 pF, output capacitance is 10 pF, and noise figure is 3.0 dB at 1.0-10 kHz with Ic=0.5 mA.

Datasheet Summary
Powered by GS/AI

The 2N3637/TR is a PNP silicon switching transistor in a TO-39 package, rated for 175 Vdc collector-emitter and collector-base voltages, with a 1.0 Adc collector current and 1.0 W power dissipation at +25°C. It operates from -65°C to +200°C and meets MIL-PRF-19500/357 qualification. The forward current transfer ratio (hFE) ranges from 60 to 300 at Ic=150mA and Vce=10V. Collector-emitter saturation voltage is 0.6 Vdc at Ic=50mA and Ib=5mA. Base-emitter saturation voltage is 0.6 to 0.9 Vdc under specified conditions. Input impedance is 200 to 1200 Ω, input capacitance is 75 pF, output capacitance is 10 pF, and noise figure is 3.0 dB at 1.0-10 kHz with Ic=0.5 mA.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3637/TR
Bipolar Transistors - BJT 2N3637/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3637/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details