Manufacturer: Microsemi Corporation
Win Source Part Number: 762209-2N3636
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 1W
Transistor Type: PNP
Family Name: 2N3636
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 175V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 50mA, 10V
Alternative Parts (Cross-Reference): 2N3636; JANTX2N3636; ;
Introduction Date: April 08, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762209-2N3636 | 2N3636 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3636 | Bipolar Transistors - BJT |
| Polarity | PNP |