The 2N3501 is an NPN silicon transistor designed for high-reliability and medium-power applications requiring high-frequency switching. It is available in TO-39 (TO-205AD) and U4 surface-mount packages, with a hermetically sealed kovar base and nickel cap. The device has a collector-emitter voltage rating of 150 V, a collector current rating of 300 mA, and a power dissipation of 15 W at 25 °C. Thermal resistance is 30 °C/W junction-to-case and 175 °C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3501/TR |
| Product Name | Bipolar Transistors - BJT |