Manufacturer: Microsemi Corporation
Win Source Part Number: 762207-2N3499L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AA, TO-5-3 Metal Can
Power - Max: 1W
Transistor Type: NPN
Family Name: 2N3499L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-5
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.4V @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): JANS2N3499L; JANSR2N3499L; 2N3499U4e3; ;
Introduction Date: September 09, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762207-2N3499L | 2N3499L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3499L | Bipolar Transistors - BJT |
| Polarity | NPN |