The 2N3498L is an NPN silicon transistor designed for medium-power, high-frequency switching in military and high-reliability applications. It is housed in a long-lead TO-5 package with hermetically sealed kovar base and nickel cap, weighing approximately 1.14 grams. The device has a collector-emitter voltage rating of 100 V, a collector current of 500 mA, and a thermal resistance junction-to-ambient of 175 °C/W. It meets MIL-PRF-19500/366 qualifications for JAN level and is RoHS compliant in commercial grade variants. Operating and storage junction temperatures range from -65 to +200 °C.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3498L/TR |
| Product Name | Bipolar Transistors - BJT |