Manufacturer: Microsemi Corporation
Win Source Part Number: 1123728-2N3486A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-46-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 400mW
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1123728-2N3486A | 2N3486A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3486A | Bipolar Transistors - BJT |
| Polarity | PNP |