Microsemi Corp. Bipolar Transistors - BJT 2N3468L

Description
Bipolar Transistors - BJT Power BJT
Description
Bipolar Transistors - BJT Power BJT
Datasheet
Datasheet Summary
Powered by GS/AI

2N3468L is a PNP silicon switching transistor in a TO-39 package, rated for a collector-emitter voltage of 50 Vdc, collector-base voltage of 50 Vdc, and emitter-base voltage of 5.0 Vdc. It supports a maximum collector current of 1.0 Adc and a total power dissipation of 5.0 W at +25°C with derating above that temperature. The operating and storage junction temperature range is -55°C to +175°C. The device meets MIL-PRF-19500/348 qualification standards. Its forward-current transfer ratio ranges from 25 to 75 at 500 mAdc collector current and 1.0 Vdc collector-emitter voltage. Switching characteristics include a rise time of 30 ns, delay time of 10 ns, storage time of 60 ns, and fall time of 30 ns under specified test conditions.

Datasheet Summary
Powered by GS/AI

2N3468L is a PNP silicon switching transistor in a TO-39 package, rated for a collector-emitter voltage of 50 Vdc, collector-base voltage of 50 Vdc, and emitter-base voltage of 5.0 Vdc. It supports a maximum collector current of 1.0 Adc and a total power dissipation of 5.0 W at +25°C with derating above that temperature. The operating and storage junction temperature range is -55°C to +175°C. The device meets MIL-PRF-19500/348 qualification standards. Its forward-current transfer ratio ranges from 25 to 75 at 500 mAdc collector current and 1.0 Vdc collector-emitter voltage. Switching characteristics include a rise time of 30 ns, delay time of 10 ns, storage time of 60 ns, and fall time of 30 ns under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3468L
Bipolar Transistors - BJT 2N3468L
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3468L
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data