Manufacturer: Microsemi Corporation
Win Source Part Number: 133712-2N3250A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39 (TO-205AD)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 1V
Maximum Power Dissipation: 360mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 133712-2N3250A | 2N3250A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3250A | Bipolar Transistors - BJT |
| Polarity | PNP; PNP |