Manufacturer: Microsemi Corporation
Win Source Part Number: 005696-2N3019
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AA, TO-5-3 Metal Can
Manufacturer Device Package: TO-5
Power - Max: 800mW
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 005696-2N3019 |
| Product Name | Discrete Semiconductor Products |