Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N2946A 2N2946A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123682-2N2946A Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-46-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-46-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1mA, 500mV Maximum Power: 400mW
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123682-2N2946A Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-46-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-46-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1mA, 500mV Maximum Power: 400mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N2946A - 1123682-2N2946A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2946A
1123682-2N2946A
TRANSISTORS - Transistors (BJT) - Single - 2N2946A 1123682-2N2946A
Manufacturer: Microsemi Corporation Win Source Part Number: 1123682-2N2946A Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-46-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-46-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1mA, 500mV Maximum Power: 400mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123682-2N2946A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-46-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-46-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1mA, 500mV
Maximum Power: 400mW

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2946A
Bipolar Transistors - BJT 2N2946A
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors
Product Number 1123682-2N2946A 2N2946A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N2946A Bipolar Transistors - BJT
Polarity PNP
Package Type SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC807-25W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers